KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 200 250 300 350 400 450 470 480 490 500 510 520 529 530 531 532 533 534 535 536 537 538 539 540 541 550 560 570 580 590 600 633
Product Name Notes
Features Superior to RK73 series chip resistors in pulse withstanding voltage and high power High precision resistor with T.C.R. ±50x10-6/K and tolerance ±0.25%, ±0.5% Suitable for both reflow...

<< Prev Next >>