KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73G2BTTD5761D

Description
RES 5.76K OHM 0.5% 1/2W 1206
Request a Quote Datasheet
Description
RES 5.76K OHM 0.5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73G2BTTD5761DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73G2BTTD5761DTR-ND
Chip Resistor - Surface Mount 2019-SG73G2BTTD5761DTR-ND
RES 5.76K OHM 0.5% 1/2W 1206

RES 5.76K OHM 0.5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73G2BTTD5761D - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73G2BTTD5761D
Chip Resistor - Surface Mount SG73G2BTTD5761D
SMD RESISTOR ULTRA PRECISION

SMD RESISTOR ULTRA PRECISION

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-SG73G2BTTD5761DTR-ND SG73G2BTTD5761D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details