KOA Speer Electronics, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
200
250
300
350
400
450
470
480
490
500
510
520
521
522
523
524
525
526
527
528
529
530
531
532
533
540
550
560
570
580
590
600
633
| Product Name | Notes |
|---|---|
| Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. ±25x10-6/K~ and tolerance... | |
| Features Expanded flexibility of component layout Relative precision of pair resistors are guaranteed TCR tracking down to 5 ppm/°C | |
| Features Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. ±25x10-6/K and tolerace ±0.1% High reliability with ΔR of ±0.2% and ±0.5% in the reliability... | |
| Features Resistors meeting MIL-R-26E (U and V characteristics) and surface temperature (hot spot) 350°C max. Resistors with a wide range of 0.1Ω ~ 62kΩ, covering applications from precision to power... |
| << Prev | Next >> |