KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG731JTTD331K

Description
330 Ohms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG731JTTD331KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG731JTTD331KTR-ND
Chip Resistor - Surface Mount 2019-SG731JTTD331KTR-ND
330 Ohms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

330 Ohms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG731JTTD331KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG731JTTD331KDKR-ND
Chip Resistor - Surface Mount 2019-SG731JTTD331KDKR-ND
RES 330 OHM 10% 1/10W 0603

RES 330 OHM 10% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG731JTTD331KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG731JTTD331KCT-ND
Chip Resistor - Surface Mount 2019-SG731JTTD331KCT-ND
RES 330 OHM 10% 1/10W 0603

RES 330 OHM 10% 1/10W 0603

Buy Now Datasheet
Res, 330R, 10%, 0.1W, 0603 Rohs Compliant Koa - 85AH4649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 10%, 0.1W, 0603 Rohs Compliant Koa
85AH4649
Res, 330R, 10%, 0.1W, 0603 Rohs Compliant Koa 85AH4649
RES, 330R, 10%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 330R, 10%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG731JTTD331KTR-ND 85AH4649
Product Name Chip Resistor - Surface Mount Res, 330R, 10%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details