KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 100 150 200 250 300 350 400 410 420 430 440 450 457 458 459 460 461 462 463 464 465 466 467 468 469 470 480 490 500 510 520 550 600 633
Product Name Notes
Features High precision resistor networks Combination of different resistance is available for custom circuit TCR tracking down to 5 ppm/°C Marking: Black body color
Features High precision resistors with resistance tolerance ±0.1% and T.C.R. ±5x10-6/K Suitable for automatic machine insertion Products meet EU RoHS requirements Excellent long term stability in resistance values
Features High reliability with ΔR of ±0.1% in the long-term reliability test Endurance at 85°C (1,000h): ΔR of ±0.1% in Standard Mode Operating temperature range ~155°C Rated ambient temperature: 85°C...

<< Prev Next >>