KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN73T2ET9532C RN73T2ET9532C

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109035-RN73T2ET9532 C Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109035-RN73T2ET9532 C Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73T2ET9532C - 1109035-RN73T2ET9532C - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73T2ET9532C
1109035-RN73T2ET9532C
Chip Resistor - Surface Mount - RN73T2ET9532C 1109035-RN73T2ET9532C
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109035-RN73T2ET9532 C Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109035-RN73T2ET9532C
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1109035-RN73T2ET9532C
Product Name Chip Resistor - Surface Mount - RN73T2ET9532C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details