KOA Speer Electronics, Inc. RN73R High Reliability Thin Film

Description
Features High reliability with ΔR of ±0.1% in the long-term reliability test Endurance at 85°C (1,000h): ΔR of ±0.1% in Standard Mode Operating temperature range ~155°C Rated ambient temperature: 85°C High precision type ±0.05% is available Low current noise Improved moisture resistance by high humidity protective coating Suitable for control circuits in various industrial equipment Sulfur resistance verified according to ASTM B 809-95 Products meet EU RoHS requirements AEC-Q200 Tested
Request a Quote Datasheet
Description
Features High reliability with ΔR of ±0.1% in the long-term reliability test Endurance at 85°C (1,000h): ΔR of ±0.1% in Standard Mode Operating temperature range ~155°C Rated ambient temperature: 85°C High precision type ±0.05% is available Low current noise Improved moisture resistance by high humidity protective coating Suitable for control circuits in various industrial equipment Sulfur resistance verified according to ASTM B 809-95 Products meet EU RoHS requirements AEC-Q200 Tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN73R High Reliability Thin Film -  - KOA Speer Electronics, Inc.
Bradford, PA, United States
RN73R High Reliability Thin Film
RN73R High Reliability Thin Film
Features High reliability with ΔR of ±0.1% in the long-term reliability test Endurance at 85°C (1,000h): ΔR of ±0.1% in Standard Mode Operating temperature range ~155°C Rated ambient temperature: 85°C High precision type ±0.05% is available Low current noise Improved moisture resistance by high humidity protective coating Suitable for control circuits in various industrial equipment Sulfur resistance verified according to ASTM B 809-95 Products meet EU RoHS requirements AEC-Q200 Tested

Features

  • High reliability with ΔR of ±0.1% in the long-term reliability test
  • Endurance at 85°C (1,000h): ΔR of ±0.1% in Standard Mode
  • Operating temperature range ~155°C
  • Rated ambient temperature: 85°C
  • High precision type ±0.05% is available
  • Low current noise
  • Improved moisture resistance by high humidity protective coating
  • Suitable for control circuits in various industrial equipment
  • Sulfur resistance verified according to ASTM B 809-95
  • Products meet EU RoHS requirements
  • AEC-Q200 Tested
Supplier's Site Datasheet

Technical Specifications

  KOA Speer Electronics, Inc.
Product Category Resistors
Product Name RN73R High Reliability Thin Film
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leads; 0402 ~ 1210
Resistance Range 1.00E7 to 1.50E6 ohms
Tolerance 0.0500 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details