KOA Speer Electronics, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
318
319
320
321
322
323
324
325
326
327
328
329
330
340
350
360
370
380
390
400
450
500
550
600
633
| Product Name | Notes |
|---|---|
| Features High reliability with ΔR of ±0.1% in the long-term reliability test Endurance at 85°C (3,000h): ΔR of ±0.1% in Standard Mode Operating temperature range ~155°C Rated ambient temperature: 85°C... |
| << Prev | Next >> |