KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1ETTP1001F25

Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1ETTP1001F25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1ETTP1001F25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1ETTP1001F25TR-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2532996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2532996
Surface Mount Resistors 2532996
KOA RN73R1ETTP1001F25

KOA RN73R1ETTP1001F25

Supplier's Site
Surface Mount Resistors - 2532995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2532995
Surface Mount Resistors 2532995
KOA RN73R1ETTP1001F25

KOA RN73R1ETTP1001F25

Supplier's Site
Surface Mount Resistors - 2532996P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2532996P
Surface Mount Resistors 2532996P
KOA RN73R1ETTP1001F25

KOA RN73R1ETTP1001F25

Supplier's Site
Res, 1K, 1%, 0.063W, 0402 Rohs Compliant Koa - 85AH3109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, 0402 Rohs Compliant Koa
85AH3109
Res, 1K, 1%, 0.063W, 0402 Rohs Compliant Koa 85AH3109
RES, 1K, 1%, 0.063W, 0402 ROHS COMPLIANT: YES

RES, 1K, 1%, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R1ETTP1001F25TR-ND 2532996 85AH3109
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1K, 1%, 0.063W, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details