10.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
10.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
10.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
KOA RN73R1ETTP1012B25 Resistor
KOA RN73R1ETTP1012B25 Resistor
KOA RN73R1ETTP1012B25 Resistor
RES, 10K1, 0.1%, 0.063W, 0402 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RN73R1ETTP1012B25TR-ND | 2234662 | 85AH3119 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 10K1, 0.1%, 0.063W, 0402 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402 |
| Tolerance | 0.1000 +/- % |