HVR Advanced Power Components, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring... | |
| High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs... | |
| Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective... | |
| Safety is never an after thought with high voltage and high energy storage equipment. With their integral array of HVR High Energy Disk resistors, our HV Resistive Safety Groundsticks offer... | |
| TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF... | |
| The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming... | |
| The "U" series of non-inductive, ceramic composite resistors are designed for inrush limiting in motor drives, UPS and other power conversion systems. They are ideal for circuitry which is subject... | |
| The RT series of non-inductive, ceramic composite resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies,... | |
| V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. | |
| V0100 Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation. The flameproof construction employs a small-footprint, standard-geometry ceramic case with cement fill. The V0100... |