HVR Advanced Power Components, Inc. HV Resistive Safety Grounding Stick W0508C

Description
Safety is never an after thought with high voltage and high energy storage equipment. With their integral array of HVR High Energy Disk resistors, our HV Resistive Safety Groundsticks offer a secure, reliable means to discharge potentially lethal energy from HV equipment. These Groundsticks are customconfigured to your application, with voltage ratings exceeding 100kV and energy dissipation exceeding 100kJ. Our vast experience, pre-designed components and high energy resistor modeling software make it easy for you to specify a custom-engineered solution quickly and at a very attractive cost.
Description
Safety is never an after thought with high voltage and high energy storage equipment. With their integral array of HVR High Energy Disk resistors, our HV Resistive Safety Groundsticks offer a secure, reliable means to discharge potentially lethal energy from HV equipment. These Groundsticks are customconfigured to your application, with voltage ratings exceeding 100kV and energy dissipation exceeding 100kJ. Our vast experience, pre-designed components and high energy resistor modeling software make it easy for you to specify a custom-engineered solution quickly and at a very attractive cost.

Suppliers

Company
Product
Description
Supplier Links
HV Resistive Safety Grounding Stick - W0508C - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
HV Resistive Safety Grounding Stick
W0508C
HV Resistive Safety Grounding Stick W0508C
Safety is never an after thought with high voltage and high energy storage equipment. With their integral array of HVR High Energy Disk resistors, our HV Resistive Safety Groundsticks offer a secure, reliable means to discharge potentially lethal energy from HV equipment. These Groundsticks are customconfigured to your application, with voltage ratings exceeding 100kV and energy dissipation exceeding 100kJ. Our vast experience, pre-designed components and high energy resistor modeling software make it easy for you to specify a custom-engineered solution quickly and at a very attractive cost.

Safety is never an after thought with high voltage and high energy storage equipment. With their integral array of HVR High Energy Disk resistors, our HV Resistive Safety Groundsticks offer a secure, reliable means to discharge potentially lethal energy from HV equipment. These Groundsticks are customconfigured to your application, with voltage ratings exceeding 100kV and energy dissipation exceeding 100kJ. Our vast experience, pre-designed components and high energy resistor modeling software make it easy for you to specify a custom-engineered solution quickly and at a very attractive cost.

Supplier's Site
High Energy Disk Series - W0508C - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
High Energy Disk Series
W0508C
High Energy Disk Series W0508C
High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of voltage and energy. They are ideally suited for use in pulsed power systems, where these resistors distribute energy uniformly throughout their structure for low thermal stress. The standard, high-temperature silicone coating enhances high voltage performance in air. Optional configurations optimize performance in other gaseous or fluid dielectrics.

High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of voltage and energy. They are ideally suited for use in pulsed power systems, where these resistors distribute energy uniformly throughout their structure for low thermal stress. The standard, high-temperature silicone coating enhances high voltage performance in air. Optional configurations optimize performance in other gaseous or fluid dielectrics.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc. HVR Advanced Power Components, Inc.
Product Category Resistors Resistors
Product Number W0508C W0508C
Product Name HV Resistive Safety Grounding Stick High Energy Disk Series
Configuration Single Resistor Single Resistor
Category / Application High Current Resistor; High Voltage Resistor; Industrial; Neutral Grounding Resistor; Power Applications; Surge Resistor General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details