HVR Advanced Power Components, Inc. U Series Inrush Limiting U2115A

Description
The "U" series of non-inductive, ceramic composite resistors are designed for inrush limiting in motor drives, UPS and other power conversion systems. They are ideal for circuitry which is subject to surges, high peak power or high energy, offering enhanced performance over other resistor types. In pulsed applications, these compact resistors distribute the energy uniformly throughout their structure, resulting in low thermal stress. The result is increased reliability, and reduced size, compared to other resistor types. High-temperature, solvent-resistant epoxy coating allows operation in almost any environment, and the familiar radial lead construction offers convenient use.
Description
The "U" series of non-inductive, ceramic composite resistors are designed for inrush limiting in motor drives, UPS and other power conversion systems. They are ideal for circuitry which is subject to surges, high peak power or high energy, offering enhanced performance over other resistor types. In pulsed applications, these compact resistors distribute the energy uniformly throughout their structure, resulting in low thermal stress. The result is increased reliability, and reduced size, compared to other resistor types. High-temperature, solvent-resistant epoxy coating allows operation in almost any environment, and the familiar radial lead construction offers convenient use.

Suppliers

Company
Product
Description
Supplier Links
U Series Inrush Limiting - U2115A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
U Series Inrush Limiting
U2115A
U Series Inrush Limiting U2115A
The "U" series of non-inductive, ceramic composite resistors are designed for inrush limiting in motor drives, UPS and other power conversion systems. They are ideal for circuitry which is subject to surges, high peak power or high energy, offering enhanced performance over other resistor types. In pulsed applications, these compact resistors distribute the energy uniformly throughout their structure, resulting in low thermal stress. The result is increased reliability, and reduced size, compared to other resistor types. High-temperature, solvent-resistant epoxy coating allows operation in almost any environment, and the familiar radial lead construction offers convenient use.

The "U" series of non-inductive, ceramic composite resistors are designed for inrush limiting in motor drives, UPS and other power conversion systems. They are ideal for circuitry which is subject to surges, high peak power or high energy, offering enhanced performance over other resistor types. In pulsed applications, these compact resistors distribute the energy uniformly throughout their structure, resulting in low thermal stress. The result is increased reliability, and reduced size, compared to other resistor types. High-temperature, solvent-resistant epoxy coating allows operation in almost any environment, and the familiar radial lead construction offers convenient use.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number U2115A
Product Name U Series Inrush Limiting
Configuration Single Resistor
Category / Application General Use; Industrial; Medical; Telecom; Surge Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details