HVR Advanced Power Components, Inc. TG Series Ceramic/Glass Tube TG5060A

Description
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.
Description
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.

Suppliers

Company
Product
Description
Supplier Links
TG Series Ceramic/Glass Tube - TG5060A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
TG Series Ceramic/Glass Tube
TG5060A
TG Series Ceramic/Glass Tube TG5060A
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.

TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number TG5060A
Product Name TG Series Ceramic/Glass Tube
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Resistance Range 1 to 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details