HVR Advanced Power Components, Inc. V Series Fusible V0400A

Description
V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed to provide a graceful failure and opening of the thermal cutoff upon electrical fault. The thermal cutoff can interrupt 10A @ 250vac. Two configurations are offered, a two-lead device with integrated series fuse, and a four-lead device with 5kV isolation between the fuse and the independent resistor.
Description
V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed to provide a graceful failure and opening of the thermal cutoff upon electrical fault. The thermal cutoff can interrupt 10A @ 250vac. Two configurations are offered, a two-lead device with integrated series fuse, and a four-lead device with 5kV isolation between the fuse and the independent resistor.

Suppliers

Company
Product
Description
Supplier Links
V Series Fusible - V0400A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
V Series Fusible
V0400A
V Series Fusible V0400A
V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed to provide a graceful failure and opening of the thermal cutoff upon electrical fault. The thermal cutoff can interrupt 10A @ 250vac. Two configurations are offered, a two-lead device with integrated series fuse, and a four-lead device with 5kV isolation between the fuse and the independent resistor.

V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed to provide a graceful failure and opening of the thermal cutoff upon electrical fault. The thermal cutoff can interrupt 10A @ 250vac. Two configurations are offered, a two-lead device with integrated series fuse, and a four-lead device with 5kV isolation between the fuse and the independent resistor.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number V0400A
Product Name V Series Fusible
Configuration Single Resistor
Category / Application Fusible Resistor; General Use; Industrial; Medical; Telecom
Technology / Construction Ceramic Composition
Mounting / Packaging ThroughHole
Resistance Range 100 to 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details