HVR Advanced Power Components, Inc. V Series Fusible V0100A

Description
V0100 Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation. The flameproof construction employs a small-footprint, standard-geometry ceramic case with cement fill. The V0100 is designed to provide a graceful failure and opening of the electrical circuit under fault or over-temperature conditions. The integral thermal cutoff device ensures safe disconnect of 7A@ 250vac.
Description
V0100 Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation. The flameproof construction employs a small-footprint, standard-geometry ceramic case with cement fill. The V0100 is designed to provide a graceful failure and opening of the electrical circuit under fault or over-temperature conditions. The integral thermal cutoff device ensures safe disconnect of 7A@ 250vac.

Suppliers

Company
Product
Description
Supplier Links
V Series Fusible - V0100A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
V Series Fusible
V0100A
V Series Fusible V0100A
V0100 Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation. The flameproof construction employs a small-footprint, standard-geometry ceramic case with cement fill. The V0100 is designed to provide a graceful failure and opening of the electrical circuit under fault or over-temperature conditions. The integral thermal cutoff device ensures safe disconnect of 7A@ 250vac.

V0100 Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation. The flameproof construction employs a small-footprint, standard-geometry ceramic case with cement fill. The V0100 is designed to provide a graceful failure and opening of the electrical circuit under fault or over-temperature conditions. The integral thermal cutoff device ensures safe disconnect of 7A@ 250vac.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number V0100A
Product Name V Series Fusible
Configuration Single Resistor
Category / Application Fusible Resistor; General Use; Industrial; Medical; Telecom
Technology / Construction Ceramic Composition
Mounting / Packaging ThroughHole
Resistance Range 33 to 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details