HVR Advanced Power Components, Inc. TG Series Ceramic/Glass Tube TG2530C

Description
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.
Description
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.

Suppliers

Company
Product
Description
Supplier Links
TG Series Ceramic/Glass Tube - TG2530C - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
TG Series Ceramic/Glass Tube
TG2530C
TG Series Ceramic/Glass Tube TG2530C
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.

TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number TG2530C
Product Name TG Series Ceramic/Glass Tube
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Resistance Range 2 to 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details