HVR Advanced Power Components, Inc. RT/RL Series RL818A

Description
The RT series of non-inductive, ceramic composite resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. In pulsed applications, these compact resistors distribute the energy uniformly throughout their structure, resulting in low thermal stress. The result is increased reliability, and in many cases reduced size, compared to wirewound or film types. RT/RL resistors can often replace carbon composition resistors which can be difficult to source. The solvent-resistant epoxy coating allows operation in almost any environment, and the familiar axial lead construction offers convenient use.
Description
The RT series of non-inductive, ceramic composite resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. In pulsed applications, these compact resistors distribute the energy uniformly throughout their structure, resulting in low thermal stress. The result is increased reliability, and in many cases reduced size, compared to wirewound or film types. RT/RL resistors can often replace carbon composition resistors which can be difficult to source. The solvent-resistant epoxy coating allows operation in almost any environment, and the familiar axial lead construction offers convenient use.

Suppliers

Company
Product
Description
Supplier Links
RT/RL Series - RL818A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
RT/RL Series
RL818A
RT/RL Series RL818A
The RT series of non-inductive, ceramic composite resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. In pulsed applications, these compact resistors distribute the energy uniformly throughout their structure, resulting in low thermal stress. The result is increased reliability, and in many cases reduced size, compared to wirewound or film types. RT/RL resistors can often replace carbon composition resistors which can be difficult to source. The solvent-resistant epoxy coating allows operation in almost any environment, and the familiar axial lead construction offers convenient use.

The RT series of non-inductive, ceramic composite resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. In pulsed applications, these compact resistors distribute the energy uniformly throughout their structure, resulting in low thermal stress. The result is increased reliability, and in many cases reduced size, compared to wirewound or film types. RT/RL resistors can often replace carbon composition resistors which can be difficult to source. The solvent-resistant epoxy coating allows operation in almost any environment, and the familiar axial lead construction offers convenient use.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number RL818A
Product Name RT/RL Series
Configuration Single Resistor
Category / Application General Use; Industrial; Medical; Telecom; Surge Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details