HVR Advanced Power Components, Inc. TG Series Ceramic/Glass Tube TG5030A

Description
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.
Description
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.

Suppliers

Company
Product
Description
Supplier Links
TG Series Ceramic/Glass Tube - TG5030A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
TG Series Ceramic/Glass Tube
TG5030A
TG Series Ceramic/Glass Tube TG5030A
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.

TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number TG5030A
Product Name TG Series Ceramic/Glass Tube
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Resistance Range 0.5000 to 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details