HVR Advanced Power Components, Inc. High Energy Rod and Tube R1010A

Description
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.
Description
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.

Suppliers

Company
Product
Description
Supplier Links
High Energy Rod and Tube - R1010A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
High Energy Rod and Tube
R1010A
High Energy Rod and Tube R1010A
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.

High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number R1010A
Product Name High Energy Rod and Tube
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers