HVR Advanced Power Components, Inc. High Energy Rod and Tube R1005A

Description
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.
Description
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.

Suppliers

Company
Product
Description
Supplier Links
High Energy Rod and Tube - R1005A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
High Energy Rod and Tube
R1005A
High Energy Rod and Tube R1005A
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.

High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number R1005A
Product Name High Energy Rod and Tube
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details