HVR Advanced Power Components, Inc. V Series Fusible V1400A

Description
V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed to provide a graceful failure and opening of the thermal cutoff upon electrical fault. The thermal cutoff can interrupt 10A @ 250vac. Two configurations are offered, a two-lead device with integrated series fuse, and a four-lead device with 5kV isolation between the fuse and the independent resistor.
Description
V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed to provide a graceful failure and opening of the thermal cutoff upon electrical fault. The thermal cutoff can interrupt 10A @ 250vac. Two configurations are offered, a two-lead device with integrated series fuse, and a four-lead device with 5kV isolation between the fuse and the independent resistor.

Suppliers

Company
Product
Description
Supplier Links
V Series Fusible - V1400A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
V Series Fusible
V1400A
V Series Fusible V1400A
V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed to provide a graceful failure and opening of the thermal cutoff upon electrical fault. The thermal cutoff can interrupt 10A @ 250vac. Two configurations are offered, a two-lead device with integrated series fuse, and a four-lead device with 5kV isolation between the fuse and the independent resistor.

V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed to provide a graceful failure and opening of the thermal cutoff upon electrical fault. The thermal cutoff can interrupt 10A @ 250vac. Two configurations are offered, a two-lead device with integrated series fuse, and a four-lead device with 5kV isolation between the fuse and the independent resistor.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number V1400A
Product Name V Series Fusible
Configuration Single Resistor
Category / Application Fusible Resistor; General Use; Industrial; Medical; Telecom
Technology / Construction Ceramic Composition
Mounting / Packaging ThroughHole
Resistance Range 47 to 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details