HVR Advanced Power Components, Inc. High Energy Disk Series W1528A

Description
High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of voltage and energy. They are ideally suited for use in pulsed power systems, where these resistors distribute energy uniformly throughout their structure for low thermal stress. The standard, high-temperature silicone coating enhances high voltage performance in air. Optional configurations optimize performance in other gaseous or fluid dielectrics.
Description
High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of voltage and energy. They are ideally suited for use in pulsed power systems, where these resistors distribute energy uniformly throughout their structure for low thermal stress. The standard, high-temperature silicone coating enhances high voltage performance in air. Optional configurations optimize performance in other gaseous or fluid dielectrics.

Suppliers

Company
Product
Description
Supplier Links
High Energy Disk Series - W1528A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
High Energy Disk Series
W1528A
High Energy Disk Series W1528A
High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of voltage and energy. They are ideally suited for use in pulsed power systems, where these resistors distribute energy uniformly throughout their structure for low thermal stress. The standard, high-temperature silicone coating enhances high voltage performance in air. Optional configurations optimize performance in other gaseous or fluid dielectrics.

High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of voltage and energy. They are ideally suited for use in pulsed power systems, where these resistors distribute energy uniformly throughout their structure for low thermal stress. The standard, high-temperature silicone coating enhances high voltage performance in air. Optional configurations optimize performance in other gaseous or fluid dielectrics.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number W1528A
Product Name High Energy Disk Series
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details