HVR Advanced Power Components, Inc. High Energy Rod and Tube T5046A

Description
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.
Description
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.

Suppliers

Company
Product
Description
Supplier Links
High Energy Rod and Tube - T5046A - HVR Advanced Power Components, Inc.
Cheektowaga, NY, USA
High Energy Rod and Tube
T5046A
High Energy Rod and Tube T5046A
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.

High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available configuration options optimize performance in air, oil or other dielectric.

Supplier's Site

Technical Specifications

  HVR Advanced Power Components, Inc.
Product Category Resistors
Product Number T5046A
Product Name High Energy Rod and Tube
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details