ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
300
350
400
450
500
550
580
590
600
610
620
630
635
636
637
638
639
640
641
642
643
644
645
646
647
650
660
670
680
690
700
750
800
850
900
950
1000
1500
1578
| Product Name | Notes |
|---|---|
| NULL | |
| PTN2010E2004BBT | |
| RES 0.0ohm 1/20W 0201 SMD | |
| RES 0.0ohm 1/32W 01005 SMD | |
| RES 1.5Kohm 1/32W 5% 01005 SMD 1.5k 0.03W 1/32W Thick Film - ¦250ppm/¦C ¦5% 01005 (0402 Metric) 0.016"" L x 0.008"" W (0.40mm x 0.20mm) 0.006"" (0.15mm) 2 Digi-Reel« | |
| RES 10.2Kohm 1/20W 1% 0201 SMD 10.2k 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel« | |
| RES 10.5Kohm 1/20W 1% 0201 SMD | |
| RES 100Kohm 1/32W 1% 01005 SMD | |
| RES 100ohm 1/32W 1% 01005 SMD | |
| RES 102Kohm 1/20W 1% 0201 SMD | |
| RES 102ohm 1/20W 1% 0201 SMD | |
| RES 105Kohm 1/20W 1% 0201 SMD | |
| RES 105ohm 1/20W 1% 0201 SMD 105 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel« | |
| RES 107Kohm 1/20W 1% 0201 SMD | |
| RES 107ohm 1/20W 1% 0201 SMD 107 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel« | |
| RES 10Kohm 1/32W 5% 01005 SMD 10k 0.03W 1/32W Thick Film - ¦250ppm/¦C ¦5% 01005 (0402 Metric) 0.016"" L x 0.008"" W (0.40mm x 0.20mm) 0.006"" (0.15mm) 2 Digi-Reel« | |
| RES 10ohm 1/32W 1% 01005 SMD 10 0.03W 1/32W Thick Film - ¦250ppm/¦C ¦1% 01005 (0402 Metric) 0.016"" L x 0.008"" W (0.40mm x 0.20mm) 0.006"" (0.15mm) 2 Digi-Reel« | |
| RES 121Kohm 1/32W 1% 01005 SMD | |
| RES 150Kohm 1/32W 1% 01005 SMD | |
| RES 150OHM 1/32W 1% 01005 SMD | |
| RES 165Kohm 1/32W 1% 01005 SMD | |
| RES 169ohm 1/32W 1% 01005 SMD | |
| RES 180ohm 1/32W 5% 01005 SMD | |
| RES 1Kohm 1/32W 1% 01005 SMD 1k 0.03W 1/32W Thick Film - ¦250ppm/¦C ¦1% 01005 (0402 Metric) 0.016"" L x 0.008"" W (0.40mm x 0.20mm) 0.006"" (0.15mm) 2 Digi-Reel« | |
| RES 1Mohm 1/32W 1% 01005 SMD | |
| RES 1Mohm 1/32W 5% 01005 SMD | |
| RES 2.2Kohm 1/32W 1% 01005 SMD | |
| RES 200Kohm 1/32W 1% 01005 SMD | |
| RES 200ohm 1/32W 1% 01005 SMD | |
| RES 20Kohm 1/32W 5% 01005 SMD | |
| RES 20ohm 1/32W 1% 01005 SMD | |
| RES 220Kohm 1/32W 1% 01005 SMD | |
| RES 220ohm 1/32W 5% 01005 SMD | |
| RES 221Kohm 1/32W 1% 01005 SMD | |
| RES 22ohm 1/32W 1% 01005 SMD | |
| RES 22ohm 1/32W 5% 01005 SMD | |
| RES 24.9Kohm 1/32W 1% 01005 SMD | |
| RES 3.9Kohm 1/32W 5% 01005 SMD | |
| RES 33.2ohm 1/32W 1% 01005 SMD | |
| RES 330Kohm 1/32W 5% 01005 SMD | |
| RES 33ohm 1/32W 1% 01005 SMD | |
| RES 34Kohm 1/32W 1% 01005 SMD | |
| RES 390Kohm 1/32W 1% 01005 SMD | |
| RES 390Kohm 1/32W 5% 01005 SMD | |
| RES 4.2ohm 1/32W 1% 01005 SMD | |
| RES 4.7Kohm 1/32W 1% 01005 SMD | |
| RES 4.7Kohm 1/32W 5% 01005 SMD | |
| RES 43.2ohm 1/32W 1% 01005 SMD | |
| RES 44.2ohm 1/32W 1% 01005 SMD | |
| RES 47.5Kohm 1/32W 1% 01005 SMD | |
| RES 470Kohm 1/32W 1% 01005 SMD | |
| RES 470Kohm 1/32W 5% 01005 SMD | |
| RES 475Kohm 1/32W 1% 01005 SMD | |
| RES 47ohm 1/32W 5% 01005 SMD | |
| RES 49.9Kohm 1/32W 1% 01005 SMD | |
| RES 6.34Kohm 1/32W 1% 01005 SMD | |
| RES 66.5Kohm 1/32W 1% 01005 SMD | |
| RES 680ohm 1/32W 1% 01005 SMD | |
| Res Thin Film 1206 759K Ohm 0.1% 2/5W ¦50ppm/¦C SMD Waffle Pack | |
| Res Thin Film 1505 215K Ohm 0.1% 2/5W ¦25ppm/¦C SMD T/R | |
| Res,SMT,Thick Film,10.5K Ohms,25WV,1% +/-Tol,-200,200ppm TC,0201 Case | |
| Res,SMT,Thick Film,100 Ohms,25WV,1% +/-Tol,-200,200ppm TC,0201 Case | |
| Res,SMT,Thick Film,100K Ohms,25WV,1% +/-Tol,-200,200ppm TC,0201 Case | |
| Res,SMT,Thick Film,102K Ohms,25WV,1% +/-Tol,-200,200ppm TC,0201 Case | |
| Res,SMT,Thick Film,105K Ohms,25WV,1% +/-Tol,-200,200ppm TC,0201 Case | |
| Res,SMT,Thick Film,107 Ohms,25WV,1% +/-Tol,-200,200ppm TC,0201 Case | |
| Res,SMT,Thick Film,107K Ohms,25WV,1% +/-Tol,-200,200ppm TC,0201 Case | |
| Res,SMT,Thick Film,10K Ohms,25WV,1% +/-Tol,-200,200ppm TC,0201 Case | |
| Resistor Networks & Arrays 51ohm 5% SMD | |
| Resistor Networks & Arrays | |
| Resistor-Fixed-Singl e-Surface-Mount | |
| Resistor-Misc | |
| SMD,2512,800MW,.787M ,.1%,50PPM,T/R | |
| SMD,2512,800MW,1.3M, .1%,50PPM,T/R | |
| SMD,2512,800MW,1.78K ,.1%,50PPM,T/R,HAZMA T | |
| SMD,2512,800MW,1.78K ,.1%,50PPM,WAFFLE,HA ZMAT | |
| SMD,2512,800MW,1.78K ,.1%,50PPM,WAFFLE,Ro HS Compliant | |
| SMD,2512,800MW,100,. 1%,25PPM,T/R | |
| SMD,2512,800MW,10K,. 1%,25PPM,T/R | |
| SMD,2512,800MW,165K, .1%,25PPM,T/R,HAZMAT | |
| SMD,2512,800MW,165K, .1%,25PPM,T/R,RoHS Compliant | |
| SMD,2512,800MW,1M,.1 %,50PPM,T/R | |
| SMD,2512,800MW,2.00K ,.1%,50PPM,T/R,HAZMA T | |
| SMD,2512,800MW,2.00K ,.1%,50PPM,WAFFLE,HA ZMAT | |
| SMD,2512,800MW,2.00K ,.1%,50PPM,WAFFLE,Ro HS Compliant | |
| SMD,2512,800MW,2.55K ,.1%,50PPM,T/R,HAZMA T | |
| SMD,2512,800MW,2.55K ,.1%,50PPM,WAFFLE,HA ZMAT | |
| SMD,2512,800MW,2.55K ,.1%,50PPM,WAFFLE,Ro HS Compliant | |
| SMD,2512,800MW,4.8K, .1%,25PPM,T/R,HAZMAT | |
| SMD,2512,800MW,4.8K, .1%,25PPM,T/R,RoHS Compliant | |
| Thick Film Resistors - SMD 100Kohm 1% | |
| THIN FILM,1206,1.21K,1%,1 00PPM,TR | |
| THIN FILM,1206,2.21K,1%,1 00PPM,TR | |
| THIN FILM,1206,20,5%,100P PM,WAFFLE, | |
| THIN FILM,1206,3.01K,1%,1 00PPM,TR | |
| THIN FILM,1206,330MW,100K ,1%,100PPM,T/R | |
| THIN FILM,1206,330MW,16.5 K,1%,100PPM,T/R | |
| THIN FILM,1206,330MW,20,. 1%,100PPM,T/R | |
| THIN FILM,1206,330MW,200, 5%,100PPM,T/R | |
| THIN FILM,1206,330MW,220, 5%,100PPM,T/R | |
| THIN FILM,1206,330MW,250, .1%,100PPM,T/R | |
| THIN FILM,1206,330MW,30.1 ,.1%,100PPM,T/R,HAZM AT | |
| THIN FILM,1206,330MW,30.1 ,.1%,100PPM,T/R | |
| THIN FILM,1206,330MW,30.1 ,.5%,100PPM,T/R,HAZM AT | |
| THIN FILM,1206,330MW,35.7 K,1%,100PPM,T/R | |
| THIN FILM,1206,330MW,43.2 K,1%,100PPM,T/R | |
| THIN FILM,1206,330MW,511K ,1%,100PPM,WAFFLE | |
| THIN FILM,1206,330MW,75K, .1%,50PPM,T/R | |
| THIN FILM,1206,432K,1%,10 0PPM,T/R | |
| THIN FILM,1206,49.9,1%,10 0PPM,WAFFLE, | |
| THIN FILM,1206,562,1%,100 PPM,T/R | |
| THIN FILM,1206,604,1%,100 PPM,T/R | |
| THIN FILM,1206,75.9K,.1%, 50PPM,WAFFLE | |
| THIN FILM,1505,330MW,10K, .1%,25PPM,T/R | |
| THIN FILM,1505,330MW,20K, .1%,25PPM,T/R | |
| THIN FILM,1505,330MW,28K, .1%,25PPM,T/R | |
| THIN FILM,1505,330MW,340K ,.1%,25PPM,T/R,HAZMA T | |
| THIN FILM,1505,330MW,340K ,.1%,25PPM,T/R | |
| THIN FILM,1505,330MW,404, .1%,25PPM,T/R | |
| THIN FILM,1505,330MW,7.32 K,.1%,50PPM,WAFFLE | |
| THIN FILM,2010,49.9,.1%,2 5PPM,T/R | |
| THIN FILM,2010,800MW,113K ,.1%,25PPM,T/R | |
| THIN FILM,2010,800MW,113K ,.1%,25PPM,WAFFLE | |
| THIN FILM,2010,800MW,137K ,.1%,25PPM,T/R | |
| THIN FILM,2010,800MW,137K ,.1%,25PPM,WAFFLE | |
| THIN FILM,2010,800MW,274K ,.1%,25PPM,T/R | |
| THIN FILM,2010,800MW,274K ,.1%,25PPM,WAFFLE | |
| THIN FILM,2010,800MW,2M,. 1%,25PPM,T/R | |
| THIN FILM,2010,800MW,2M,. 1%,25PPM,WAFFLE | |
| THIN FILM,2010,800MW,442K ,.1%,25PPM,T/R | |
| THIN FILM,2010,800MW,49.9 ,1%,25PPM,T/R | |
| THIN FILM,2010,800MW,523, .1%,25PPM,T/R | |
| THIN FILM,2010,800MW,536K ,.1%,25PPM,T/R | |
| THIN FILM,2208,800MW,221, 1%,100PPM,T/R | |
| Wirewound Resistors - Chassis Mount 1000watt 10ohms 10% Adjustable Ribwound | |
| Wirewound Resistors - Chassis Mount 1500watt 5ohms 10% Adjustable Ribwound | |
| Wirewound Resistors - Chassis Mount 2000watt 140ohms 5% Adjustable Ribwound | |
| Wirewound Resistors - Chassis Mount 2000watt 26ohms 10% Adjustable Ribwound | |
| Wirewound Resistors - Chassis Mount 2000watt 35ohms 10% Adjustable Ribwound | |
| Wirewound Resistors - Chassis Mount 300watts 9ohms 10% Fixed Ribwound | |
| Wirewound Resistors - Chassis Mount 400watts 3.24ohm 10% | |
| Wirewound Resistors - Chassis Mount 8ohms 1% | |
| YageoThick Film Resistors - SMD 100Kohm 1% | |
| YageoThick Film Resistors - SMD 100ohm 1% |
| << Prev | Next >> |