Yageo USA RES 200 OHM 1/32W 1% 01005 SMD RC0100FR-07200RL

Description
RES 200ohm 1/32W 1% 01005 SMD
Request a Quote Datasheet
Description
RES 200ohm 1/32W 1% 01005 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/32W 1% 01005 SMD - RC0100FR-07200RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/32W 1% 01005 SMD
RC0100FR-07200RL
RES 200 OHM 1/32W 1% 01005 SMD RC0100FR-07200RL
RES 200ohm 1/32W 1% 01005 SMD

RES 200ohm 1/32W 1% 01005 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-200DGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200DGDKR-ND
Chip Resistor - Surface Mount 311-200DGDKR-ND
200 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-200DGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200DGCT-ND
Chip Resistor - Surface Mount 311-200DGCT-ND
200 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-200DGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200DGTR-ND
Chip Resistor - Surface Mount 311-200DGTR-ND
200 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0100FR-07200RL 311-200DGDKR-ND
Product Name RES 200 OHM 1/32W 1% 01005 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005 01005; 01005
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 32 watts 0.0300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176069-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD434JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details