RES 22ohm 1/32W 1% 01005 SMD
22 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
22 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
22 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC0100FR-0722RL | 311-22DGTR-ND |
| Product Name | RES 22 OHM 1/32W 1% 01005 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005 | 01005; 01005 |
| Resistance Range | 22 ohms | 22 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 32 watts | 0.0300 watts |
| Configuration | Single Resistor |