150 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
150 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
150 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
RES 150OHM 1/32W 1% 01005 SMD
RES 150 OHM 1% 1/32W 01005
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 311-150DGDKR-ND | RC0100FR-07150RL | RC0100FR-07150RL |
| Product Name | Chip Resistor - Surface Mount | RES 150OHM 1/32W 1% 01005 SMD | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 01005; 01005 | Surface Mount Technology (SMT / SMD); 01005 | 01005; 0402; 01005 (0402 Metric) |
| Resistance Range | 150 ohms | 150 ohms |