Yageo USA RES 1M OHM 1/32W 1% 01005 SMD RC0100FR-071ML

Description
RES 1Mohm 1/32W 1% 01005 SMD
Request a Quote Datasheet
Description
RES 1Mohm 1/32W 1% 01005 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/32W 1% 01005 SMD - RC0100FR-071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/32W 1% 01005 SMD
RC0100FR-071ML
RES 1M OHM 1/32W 1% 01005 SMD RC0100FR-071ML
RES 1Mohm 1/32W 1% 01005 SMD

RES 1Mohm 1/32W 1% 01005 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.0MDGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.0MDGTR-ND
Chip Resistor - Surface Mount 311-1.0MDGTR-ND
1 MOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

1 MOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.0MDGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.0MDGCT-ND
Chip Resistor - Surface Mount 311-1.0MDGCT-ND
1 MOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

1 MOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.0MDGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.0MDGDKR-ND
Chip Resistor - Surface Mount 311-1.0MDGDKR-ND
1 MOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

1 MOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 1M OHM 1% 1/32W 01005 - 898-RC0100FR-071ML - Utmel Electronic Limited
Hong Kong, China
RES SMD 1M OHM 1% 1/32W 01005
898-RC0100FR-071ML
RES SMD 1M OHM 1% 1/32W 01005 898-RC0100FR-071ML
RES SMD 1M OHM 1% 1/32W 01005

RES SMD 1M OHM 1% 1/32W 01005

Supplier's Site
Res, 1M, 1%, 0.03125W, 01005, Thick Film Rohs Compliant Yageo - 82AH7754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.03125W, 01005, Thick Film Rohs Compliant Yageo
82AH7754
Res, 1M, 1%, 0.03125W, 01005, Thick Film Rohs Compliant Yageo 82AH7754
RES, 1M, 1%, 0.03125W, 01005, THICK FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.03125W, 01005, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0100FR-071ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0100FR-071ML
Chip Resistor - Surface Mount RC0100FR-071ML
RES 1M OHM 1% 1/32W 01005

RES 1M OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0100FR-071ML 311-1.0MDGTR-ND 898-RC0100FR-071ML 82AH7754 RC0100FR-071ML
Product Name RES 1M OHM 1/32W 1% 01005 SMD Chip Resistor - Surface Mount RES SMD 1M OHM 1% 1/32W 01005 Res, 1M, 1%, 0.03125W, 01005, Thick Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005 01005; 01005 01005 01005
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 32 watts 0.0300 watts 0.0300 watts 0.0300 to 0.0312 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details