Yageo USA RES 169 OHM 1/32W 1% 01005 SMD RC0100FR-07169RL

Description
RES 169ohm 1/32W 1% 01005 SMD
Request a Quote Datasheet
Description
RES 169ohm 1/32W 1% 01005 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/32W 1% 01005 SMD - RC0100FR-07169RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/32W 1% 01005 SMD
RC0100FR-07169RL
RES 169 OHM 1/32W 1% 01005 SMD RC0100FR-07169RL
RES 169ohm 1/32W 1% 01005 SMD

RES 169ohm 1/32W 1% 01005 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-169DGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-169DGTR-ND
Chip Resistor - Surface Mount 311-169DGTR-ND
169 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

169 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0100FR-07169RL 311-169DGTR-ND
Product Name RES 169 OHM 1/32W 1% 01005 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005 01005; 01005
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 32 watts 0.0300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 0.0015 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details