47 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
RES 47ohm 1/32W 5% 01005 SMD
RES 47 OHM 5% 1/32W 01005
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 311-47DHTR-ND | RC0100JR-0747RL | RC0100JR-0747RL |
| Product Name | Chip Resistor - Surface Mount | RES 47 OHM 1/32W 5% 01005 SMD | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 01005; 01005 | Surface Mount Technology (SMT / SMD); 01005 | 01005; 0402; 01005 (0402 Metric) |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |