Yageo USA RES 22 OHM 1/32W 5% 01005 SMD RC0100JR-0722RL

Description
RES 22ohm 1/32W 5% 01005 SMD
Request a Quote Datasheet
Description
RES 22ohm 1/32W 5% 01005 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/32W 5% 01005 SMD - RC0100JR-0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/32W 5% 01005 SMD
RC0100JR-0722RL
RES 22 OHM 1/32W 5% 01005 SMD RC0100JR-0722RL
RES 22ohm 1/32W 5% 01005 SMD

RES 22ohm 1/32W 5% 01005 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-22DHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22DHCT-ND
Chip Resistor - Surface Mount 311-22DHCT-ND
22 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-22DHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22DHDKR-ND
Chip Resistor - Surface Mount 311-22DHDKR-ND
22 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-22DHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22DHTR-ND
Chip Resistor - Surface Mount 311-22DHTR-ND
22 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0100JR-0722RL 311-22DHCT-ND
Product Name RES 22 OHM 1/32W 5% 01005 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005 01005; 01005
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 32 watts 0.0300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details