Yageo USA Chip Resistor - Surface Mount RC0201FR-07105KL

Description
105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-105KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-105KMDKR-ND
Chip Resistor - Surface Mount 311-105KMDKR-ND
105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-105KMCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-105KMCT-ND
Chip Resistor - Surface Mount 311-105KMCT-ND
105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-105KMTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-105KMTR-ND
Chip Resistor - Surface Mount 311-105KMTR-ND
105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 105K OHM 1/20W 1% 0201 SMD - RC0201FR-07105KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/20W 1% 0201 SMD
RC0201FR-07105KL
RES 105K OHM 1/20W 1% 0201 SMD RC0201FR-07105KL
RES 105Kohm 1/20W 1% 0201 SMD

RES 105Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-07105KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-07105KL
Chip Resistor - Surface Mount RC0201FR-07105KL
RES 105K OHM 1% 1/20W 0201

RES 105K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 105K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK0984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK0984
Res, 105K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK0984
RES, 105K, 1%, 0.05W, THICK FILM, 0201; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 105K, 1%, 0.05W, THICK FILM, 0201; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-105KMDKR-ND RC0201FR-07105KL RC0201FR-07105KL 49AK0984
Product Name Chip Resistor - Surface Mount RES 105K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, 105K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details