ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
300
350
400
450
500
550
560
570
580
590
600
610
617
618
619
620
621
622
623
624
625
626
627
628
629
630
640
650
660
670
680
700
750
800
850
900
950
1000
1500
1578
| Product Name | Notes |
|---|---|
| 1K, .1%, 100 MW, 80X50 RES | |
| Res Thin Film 0603 2K Ohm 1% 3/20W ¦100ppm/¦C SMD Waffle Pack | |
| Res Thin Film 0805 10 Ohm 0.1% 1/5W ¦25ppm/¦C SMD Waffle Pack | |
| Res Thin Film 0805 100K Ohm 0.1% 1/5W ¦25ppm/¦C SMD Waffle Pack | |
| Res Thin Film 0805 10K Ohm 0.1% 1/5W ¦25ppm/¦C SMD Waffle Pack | |
| Res Thin Film 0805 1K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R | |
| RES, CHIP, THIN FILM, 0.125W, 10K, 0.1% | |
| Resistor-Fixed-Singl e-Surface-Mount | |
| Resistor-Misc | |
| SMD,603,62MW,75,.1%, 50PPM,T/R .95 MULTIPLIER APPLIED FOR HTC | |
| THIN FILM,0805,200MW,1.13 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,1.20 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,1.21 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,10.7 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,10K, .1%,25PPM,T/R | |
| THIN FILM,0805,200MW,11.5 K,.1%,25PPM,T/R | |
| THIN FILM,603,62MW,10,5%, 100PPM,T/R | |
| THIN FILM,603,62MW,1K,5%, 100PPM,T/R | |
| THIN FILM,603,62MW,20K,5% ,100PPM,T/R | |
| THIN FILM,603,62MW,2K,1%, 100PPM,T/R | |
| THIN FILM,603,62MW,2K,5%, 100PPM,T/R | |
| THIN FILM,603,62MW,3.3K,5 %,100PPM,T/R | |
| THIN FILM,603,62MW,30,5%, 100PPM,T/R | |
| THIN FILM,603,62MW,4.7K,5 %,100PPM,T/R | |
| THIN FILM,603,62MW,470,5% ,100PPM,T/R | |
| THIN FILM,603,62MW,5.1K,5 %,100PPM,T/R | |
| THIN FILM,603,62MW,7.32K, 1%,50PPM,T/R | |
| THIN FILM,603,62MW,7.78K, .1%,50PPM,T/R | |
| THIN FILM,603,62MW,73.2K, .1%,50PPM,T/R | |
| THIN FILM,603,62MW,8.66K, .1%,50PPM,T/R | |
| THIN FILM,805,200MW,1.21K ,.1%,25PPM,WAFFLE | |
| THIN FILM,805,200MW,10,.1 %,25PPM,T/R | |
| THIN FILM,805,200MW,10.7K ,.1%,25PPM,T/R | |
| THIN FILM,805,200MW,100,. 1%,25PPM,T/R | |
| THIN FILM,805,200MW,100K, .1%,25PPM,T/R,HAZMAT | |
| THIN FILM,805,200MW,100K, .1%,25PPM,T/R | |
| THIN FILM,805,200MW,100K, 1%,25PPM,T/R | |
| THIN FILM,805,200MW,10K,1 %,25PPM,T/R | |
| THIN FILM,805,200MW,110K, .1%,25PPM,T/R | |
| THIN FILM,805,200MW,11K,. 1%,25PPM,T/R | |
| THIN FILM,805,200MW,121K, .1%,25PPM,T/R | |
| THIN FILM,805,200MW,1K,.1 %,25PPM,T/R | |
| THIN FILM,805,200MW,1K,1% ,25PPM,T/R |
| << Prev | Next >> |