ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 300 350 400 450 500 550 560 570 580 590 600 610 620 621 622 623 624 625 626 627 628 629 630 631 632 640 650 660 670 680 690 700 750 800 850 900 950 1000 1500 1578
Product Name Notes
Res Thin Film 0805 30.1K Ohm 0.1% 1/5W ¦25ppm/¦C SMD Waffle Pack
Res Thin Film 0805 301 Ohm 0.1% 1/5W ¦25ppm/¦C SMD Waffle Pack
Res Thin Film 0805 31.6 Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R
Res Thin Film 0805 336 Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R
Res Thin Film 0805 34.8K Ohm 0.1% 1/5W ¦25ppm/¦C SMD Waffle Pack
Res Thin Film 0805 36.5K Ohm 0.1% 1/5W ¦25ppm/¦C SMD Waffle Pack
Res Thin Film 0805 49.9K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R
Resistor-Fixed-Singl e-Surface-Mount
Resistor-Misc
THIN FILM,0805,200MW,3.65 K,.1%,25PPM,T/R
THIN FILM,0805,200MW,30.1 K,.1%,25PPM,T/R
THIN FILM,0805,200MW,36.5 K,.1%,25PPM,T/R
THIN FILM,0805,200MW,36.5 K,.1%,25PPM,TR
THIN FILM,0805,200MW,4.02 K,.1%,25PPM,T/R
THIN FILM,0805,200MW,4.7K ,.1%,25PPM,T/R
THIN FILM,0805,200MW,40.2 K,.1%,25PPM,T/R
THIN FILM,0805,200MW,48.7 K,.1%,25PPM,T/R
THIN FILM,0805,200MW,49.9 ,.1%,25PPM,T/R
THIN FILM,0805,200MW,49.9 K,.1%,25PPM,T/R
THIN FILM,805,200MW,3.01K ,.1%,25PPM,T/R
THIN FILM,805,200MW,3.01K ,.1%,25PPM,WAFFLE
THIN FILM,805,200MW,3.16K ,.1%,25PPM,T/R
THIN FILM,805,200MW,3.16K ,.1%,25PPM,WAFFLE
THIN FILM,805,200MW,3.16K ,.5%,25PPM,BULK
THIN FILM,805,200MW,3.32K ,.1%,25PPM,T/R
THIN FILM,805,200MW,3.83K ,.1%,25PPM,T/R
THIN FILM,805,200MW,3.92K ,1%,25PPM,T/R
THIN FILM,805,200MW,30.1K ,.1%,25PPM,T/R
THIN FILM,805,200MW,31.6, .1%,25PPM,T/R,HAZMAT
THIN FILM,805,200MW,31.6, .1%,25PPM,T/R
THIN FILM,805,200MW,33.2K ,.1%,25PPM,T/R
THIN FILM,805,200MW,33.2K ,.1%,25PPM,WAFFLE
THIN FILM,805,200MW,35.7K ,.1%,25PPM,T/R
THIN FILM,805,200MW,4.42K ,.1%,25PPM,T/R
THIN FILM,805,200MW,4.53K ,.1%,25PPM,T/R
THIN FILM,805,200MW,4.64K ,.1%,25PPM,T/R
THIN FILM,805,200MW,4.99K ,.1%,25PPM,T/R
THIN FILM,805,200MW,40.2K ,.1%,25PPM,T/R
THIN FILM,805,200MW,40.2K ,1%,25PPM,T/R
THIN FILM,805,200MW,407,. 1%,25PPM,T/R
THIN FILM,805,200MW,43.2K ,.1%,25PPM,T/R
THIN FILM,805,200MW,43.2K ,.1%,25PPM,WAFFLE
THIN FILM,805,200MW,49.9, .1%,25PPM,T/R
THIN FILM,805,200MW,499,. 1%,25PPM,T/R
THIN FILM,805,200MW,50K,. 1%,25PPM,T/R
THIN FILM,805,200MW,511,. 1%,25PPM,T/R

<< Prev Next >>