Vishay Intertechnology, Inc. SMD 10 Ohm 5W Resistor PTN0805E10R0BST1

Description
Res Thin Film 0805 10 Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E10R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E10R0BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0805 10 Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E10R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E10R0BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 Ohm 5W Resistor - 52-PTN0805E10R0BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 5W Resistor
52-PTN0805E10R0BST1
SMD 10 Ohm 5W Resistor 52-PTN0805E10R0BST1
Res Thin Film 0805 10 Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E10R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E10R0BST1 can be used for catalog matching and distributor lookup.

Res Thin Film 0805 10 Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E10R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E10R0BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor-Misc - PTN0805E10R0BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0805E10R0BST1
Resistor-Misc PTN0805E10R0BST1
Resistor-Misc

Resistor-Misc

Supplier's Site
Chip Resistor - Surface Mount - 764-1471-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1471-2-ND
Chip Resistor - Surface Mount 764-1471-2-ND
10 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

10 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1471-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1471-6-ND
Chip Resistor - Surface Mount 764-1471-6-ND
10 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

10 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1471-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1471-1-ND
Chip Resistor - Surface Mount 764-1471-1-ND
10 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

10 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-PTN0805E10R0BST1 PTN0805E10R0BST1 764-1471-2-ND
Product Name SMD 10 Ohm 5W Resistor Resistor-Misc Chip Resistor - Surface Mount
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details