ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 300 350 400 450 500 550 560 570 580 590 600 610 613 614 615 616 617 618 619 620 621 622 623 624 625 630 640 650 660 670 680 700 750 800 850 900 950 1000 1500 1578
Product Name Notes
Res Thin Film 0603 4.02K Ohm 0.1% 3/20W ¦25ppm/¦C SMD T/R
Res Thin Film 0603 4.7K Ohm 0.1% 3/20W ¦25ppm/¦C SMD T/R
Res Thin Film 0603 43.2K Ohm 0.1% 3/20W ¦25ppm/¦C SMD T/R
Res Thin Film 0603 49.9K Ohm 0.1% 3/20W ¦25ppm/¦C SMD Waffle Pack
Res Thin Film 0603 511 Ohm 0.1% 3/20W ¦25ppm/¦C SMD Waffle Pack
Resistor-Fixed-Singl e-Surface-Mount
Resistor-Misc
THIN FILM,0603,3.83K,.1%, 25PPM,TR
THIN FILM,0603,4.27K,.1%, 25PPM,TR
THIN FILM,0603,4.99K,.1%, 25PPM,TR,HAZMAT
THIN FILM,0603,442,.1%,25 PPM,TR
THIN FILM,0603,46.4K,.1%, 25PPM,TR
THIN FILM,0603,49.9K,.1%, 25PPM,TR
THIN FILM,0603,499,.1%,25 PPM,TR
THIN FILM,603,62MW,36.5K, .1%,25PPM,T/R
THIN FILM,603,62MW,37K,.1 %,25PPM,WAFFLE
THIN FILM,603,62MW,38.3K, .1%,25PPM,T/R,HAZMAT
THIN FILM,603,62MW,4.32K, .1%,25PPM,T/R
THIN FILM,603,62MW,4.42K, .1%,25PPM,T/R
THIN FILM,603,62MW,4.64K, .1%,25PPM,T/R
THIN FILM,603,62MW,4.7K,. 1%,25PPM,T/R
THIN FILM,603,62MW,4.99K, .1%,25PPM,T/R
THIN FILM,603,62MW,44.8K, .1%,25PPM,T/R
THIN FILM,603,62MW,49.9K, .1%,25PPM,T/R
THIN FILM,603,62MW,51.1,. 1%,25PPM,T/R
THIN FILM,603,62MW,51.2K, .1%,25PPM,T/R
THIN FILM,603,62MW,56.2K, .1%,25PPM,T/R,HAZMAT
THIN FILM,603,62MW,56.2K, .1%,25PPM,T/R
THIN FILM,603,62MW,6.04K, .1%,25PPM,T/R,HAZMAT
THIN FILM,603,62MW,6.12K, .1%,25PPM,WAFFLE,HAZ MAT
THIN FILM,603,62MW,6.19K, .1%,25PPM,T/R,HAZMAT
THIN FILM,603,62MW,6.34K, .1%,25PPM,T/R
THIN FILM,603,62MW,60.4K, .1%,25PPM,T/R

<< Prev Next >>