Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN0805E1001BBT1

Description
PTN0805 25PPM 1K 0.1% B T1
Request a Quote Datasheet
Description
PTN0805 25PPM 1K 0.1% B T1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PTN0805E1001BBT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0805E1001BBT1TR-ND
Chip Resistor - Surface Mount 764-PTN0805E1001BBT1TR-ND
PTN0805 25PPM 1K 0.1% B T1

PTN0805 25PPM 1K 0.1% B T1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0805E1001BBT1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0805E1001BBT1DKR-ND
Chip Resistor - Surface Mount 764-PTN0805E1001BBT1DKR-ND
PTN0805 25PPM 1K 0.1% B T1

PTN0805 25PPM 1K 0.1% B T1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0805E1001BBT1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0805E1001BBT1CT-ND
Chip Resistor - Surface Mount 764-PTN0805E1001BBT1CT-ND
PTN0805 25PPM 1K 0.1% B T1

PTN0805 25PPM 1K 0.1% B T1

Buy Now Datasheet
Res Thin Film 0805 1K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R - PTN0805E1001BBT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 1K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R
PTN0805E1001BBT1
Res Thin Film 0805 1K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R PTN0805E1001BBT1
Res Thin Film 0805 1K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R

Res Thin Film 0805 1K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-PTN0805E1001BBT1TR-ND PTN0805E1001BBT1
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 1K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details