ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 300 350 400 450 500 550 560 570 580 590 600 610 616 617 618 619 620 621 622 623 624 625 626 627 628 630 640 650 660 670 680 700 750 800 850 900 950 1000 1500 1578
Product Name Notes
Res Thin Film 0603 5.11K Ohm 1% 3/20W ¦50ppm/¦C SMD T/R
Res Thin Film 0603 7.15K Ohm 0.1% 3/20W ¦50ppm/¦C SMD T/R
Resistor-Fixed-Singl e-Surface-Mount
Resistor-Misc
THIN FILM,0603,49.9,.1%,5 0PPM,TR
THIN FILM,603,62MW,4.17K, .1%,50PPM,T/R,SNPB
THIN FILM,603,62MW,4.75K, .1%,50PPM,T/R,HAZMAT
THIN FILM,603,62MW,4.99K, 1%,50PPM,T/R
THIN FILM,603,62MW,407,.1 %,50PPM,T/R
THIN FILM,603,62MW,45.3K, .1%,50PPM,T/R
THIN FILM,603,62MW,499,.1 %,50PPM,T/R
THIN FILM,603,62MW,68.1K, .1%,50PPM,T/R
THIN FILM,603,62MW,7.15K, .1%,50PPM,T/R,HAZMAT

<< Prev Next >>