Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - PTN0805E1003FST1 PTN0805E1003FST1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972132-PTN0805E1003F ST1 Packaging: Tape & Reel Length: 2.03 mm Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 100 V Composition: Thin Film Resistance: 100 kΩ Power Rating: 200 mW Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972132-PTN0805E1003F ST1 Packaging: Tape & Reel Length: 2.03 mm Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 100 V Composition: Thin Film Resistance: 100 kΩ Power Rating: 200 mW Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PTN0805E1003FST1 - 972132-PTN0805E1003FST1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN0805E1003FST1
972132-PTN0805E1003FST1
Chip Resistor - Surface Mount - PTN0805E1003FST1 972132-PTN0805E1003FST1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972132-PTN0805E1003F ST1 Packaging: Tape & Reel Length: 2.03 mm Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 100 V Composition: Thin Film Resistance: 100 kΩ Power Rating: 200 mW Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972132-PTN0805E1003FST1
Packaging: Tape & Reel
Length: 2.03 mm
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 100 V
Composition: Thin Film
Resistance: 100 kΩ
Power Rating: 200 mW
Width: 1.27 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Resistor-Misc - PTN0805E1003FST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0805E1003FST1
Resistor-Misc PTN0805E1003FST1
Resistor-Misc

Resistor-Misc

Supplier's Site
SMD Resistor - 52-PTN0805E1003FST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD PTN0805 25PPM 100K 1% S T1 e1 Product overview: PTN0805E1003FST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E1003FST1 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD PTN0805 25PPM 100K 1% S T1 e1 Product overview: PTN0805E1003FST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E1003FST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 972132-PTN0805E1003FST1 PTN0805E1003FST1 52-PTN0805E1003FST1
Product Name Chip Resistor - Surface Mount - PTN0805E1003FST1 Resistor-Misc SMD Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details