Vishay Intertechnology, Inc. Resistor-Misc PTN0805E1103BST1

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - PTN0805E1103BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0805E1103BST1
Resistor-Misc PTN0805E1103BST1
Resistor-Misc

Resistor-Misc

Supplier's Site
SMD 5W Resistor - 52-PTN0805E1103BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-PTN0805E1103BST1
SMD 5W Resistor 52-PTN0805E1103BST1
Res Thin Film 0805 110K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E1103BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E1103BST1 can be used for catalog matching and distributor lookup.

Res Thin Film 0805 110K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E1103BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E1103BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN0805E1103BST1
931079-PTN0805E1103BST1
Chip Resistor - Surface Mount - PTN0805E1103BST1 931079-PTN0805E1103BST1
Manufacturer: Vishay Win Source Part Number: 931079-PTN0805E1103B ST1 Series: PTN Operating Temperature Range: -55°C ~ 155°C Features: 110 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 764-1473-6, 764-1473-1, 764-1473-2

Manufacturer: Vishay
Win Source Part Number: 931079-PTN0805E1103BST1
Series: PTN
Operating Temperature Range: -55°C ~ 155°C
Features: 110 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 764-1473-6, 764-1473-1, 764-1473-2

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1473-2-ND
Chip Resistor - Surface Mount 764-1473-2-ND
110 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

110 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0805 110K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R - 881-PTN0805E1103BST1 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0805 110K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R
881-PTN0805E1103BST1
Res Thin Film 0805 110K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R 881-PTN0805E1103BST1
Res Thin Film 0805 110K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R

Res Thin Film 0805 110K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number PTN0805E1103BST1 52-PTN0805E1103BST1 931079-PTN0805E1103BST1 764-1473-2-ND 881-PTN0805E1103BST1
Product Name Resistor-Misc SMD 5W Resistor Chip Resistor - Surface Mount - PTN0805E1103BST1 Chip Resistor - Surface Mount Res Thin Film 0805 110K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R
Resistance Range 110000 ohms 110000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5113FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details