ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
300
350
400
450
500
550
570
580
590
600
610
620
621
622
623
624
625
626
627
628
629
630
631
632
633
640
650
660
670
680
690
700
750
800
850
900
950
1000
1500
1578
| Product Name | Notes |
|---|---|
| Res Thin Film 0805 5.62K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R | |
| Res Thin Film 0805 51.1 Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R | |
| Res Thin Film 0805 52.3K Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R | |
| Res Thin Film 0805 7.5K Ohm 0.1% 1/5W ¦25ppm/¦C SMD Waffle Pack | |
| Res Thin Film 0805 75 Ohm 0.1% 1/5W ¦25ppm/¦C SMD Waffle Pack | |
| Resistor-Fixed-Singl e-Surface-Mount | |
| Resistor-Misc | |
| THIN FILM,0805,200MW,5.11 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,5.62 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,54.9 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,6.04 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,6.65 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,7.15 K,.1%,25PPM,T/R | |
| THIN FILM,0805,200MW,7.50 K,.1%,25PPM,T/R | |
| THIN FILM,0805,6.19K,.1%, 25PPM,T/R | |
| THIN FILM,805,200MW,5.11K ,.1%,25PPM,T/R | |
| THIN FILM,805,200MW,5.62K ,.1%,25PPM,T/R | |
| THIN FILM,805,200MW,5.62K ,1%,25PPM,T/R | |
| THIN FILM,805,200MW,51.1K ,.1%,25PPM,T/R | |
| THIN FILM,805,200MW,56.2K ,.1%,25PPM,T/R | |
| THIN FILM,805,200MW,6.04K ,.1%,25PPM,T/R | |
| THIN FILM,805,200MW,6.49K ,.5%,25PPM,WAFFLE | |
| THIN FILM,805,200MW,60.4K ,.1%,25PPM,T/R | |
| THIN FILM,805,200MW,619,. 1%,25PPM,T/R | |
| THIN FILM,805,200MW,7.06K ,.1%,25PPM,T/R | |
| THIN FILM,805,200MW,7.15K ,.1%,25PPM,T/R | |
| THIN FILM,805,200MW,7.5K, .1%,25PPM,T/R | |
| THIN FILM,805,200MW,750,. 1%,25PPM,T/R | |
| THIN FILM,805,200MW,75K,. 1%,25PPM,T/R | |
| THIN FILM,805,200MW,768,. 1%,25PPM,T/R |
| << Prev | Next >> |