ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
10
20
30
32
33
34
35
36
37
38
39
40
41
42
43
44
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| 10Kohm, 1%, 1/10W, 0603 | |
| 5K MULTITURN WIREWOUND 7/8"" PANEL MT | |
| 63P202 | |
| 63P202T640 | |
| Buffers & Line Drivers 16-Bit Buffer/Driver With 3-State Outputs | |
| Buffers & Line Drivers 16B Buffers/Drivers | |
| Bus Transceivers 12-Bit 1-Of-3 FET Mltplxr/Demltplxr | |
| Bus Transceivers 16B Bus Transceiver | |
| Bus Transceivers 16B BUS Xceiver | |
| Bus Transceivers 3.3-V ABT 16-Bit Bus Trncvr W/3-St Otpt | |
| Bus Transceivers 3.3V ABT 16B Bus Transceivers | |
| Bus Transceivers 32B Bus Trans | |
| Bus Transceivers Octal Bus Xcvr | |
| CL6000XX10R0KS5118 (CL-6000XX-18 10 10% S51) | |
| CONN, DB15, CON-DB15F-5747845 | |
| Digital Bus Switch ICs Lo-Vltg 10B FET Bus | |
| Digital to Analog Converters - DAC 12B1 or 3.5 us DAC Serial InpDual DAC | |
| RES 1.0Kohm 1/16W 5% 0603 SMD | |
| RES 1Mohm METAL FILM .25W 5% | |
| RES 33Mohm METAL FILM .25W 5% | |
| RES CHIP 249K 1/10W 1% 100PPM | |
| Res Trimmer 50K Ohm 10% 1/2W 1Turn Pin Thru-Hole | |
| Res,Axial,Metal Film,1.3K Ohms,750WV,5% +/-Tol | |
| Res,Axial,Metal Film,1.6K Ohms,750WV,5% +/-Tol | |
| Res,Axial,Metal Film,1.91K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,10 Ohms,250WV,5% +/-Tol | |
| Res,Axial,Metal Film,100 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,100K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,10K Ohms,200WV,1% +/-Tol | |
| Res,Axial,Metal Film,115K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,121K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,15K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,16.5 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,17.4K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,178K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,18 Ohms,750WV,5% +/-Tol | |
| Res,Axial,Metal Film,180 Ohms,350WV,5% +/-Tol | |
| Res,Axial,Metal Film,1K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,1K Ohms,750WV,5% +/-Tol | |
| Res,Axial,Metal Film,200 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,21K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,22.1K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,243K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,249 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,28.7K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,3.01K Ohms,200WV,1% +/-Tol | |
| Res,Axial,Metal Film,30.9K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,301 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,301K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,316K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,332K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,33M Ohms,10KWV,5% +/-Tol | |
| Res,Axial,Metal Film,34.8K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,357 Ohms,200WV,1% +/-Tol | |
| Res,Axial,Metal Film,36.5K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,374 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,383 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,39.2 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,39.2K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,4.99 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,40.2K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,422 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,432 Ohms,200WV,1% +/-Tol | |
| Res,Axial,Metal Film,442K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,47 Ohms,350WV,5% +/-Tol | |
| Res,Axial,Metal Film,49.9 Ohms,200WV,1% +/-Tol | |
| Res,Axial,Metal Film,5.11K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,5.1M Ohms,1.6KWV,5% +/-Tol | |
| Res,Axial,Metal Film,562K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,6.04K Ohms,200WV,1% +/-Tol | |
| Res,Axial,Metal Film,63.4K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,66.5K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,665 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,68 Ohms,350WV,5% +/-Tol | |
| Res,Axial,Metal Film,680m Ohms,750WV,1% +/-Tol | |
| Res,Axial,Metal Film,7.15K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,7.32K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,76.8K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,768 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,806 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,82.5K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,84.5K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,86.6 Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,88.7K Ohms,250WV,1% +/-Tol | |
| Res,Axial,Metal Film,9.53K Ohms,250WV,1% +/-Tol | |
| RESISTOR 49.9K 0603 1% | |
| RESISTOR, 0.0ohmS, 5%, 0805 SURFACE MOUNT | |
| RESISTOR, 1.0Kohm, 1/10W, 1%, THICK FILM, 0805 | |
| RESISTOR, 10 1% 1/8W, 0805, SMD | |
| RESISTOR, 2K, 1%, 0603 | |
| RESISTOR, 4,7Kohm, 5%, 1110 W | |
| RESISTOR, 4.75K, 1%, 1/16W, THICK FILM, SMT 0603 | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 100000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 100000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 120000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 12000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 150000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 15000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 180000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 18000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 220000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 22000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 27000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 27000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 33000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 39000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 47000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 56000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 68000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 82000ohm, CHASSIS MOUNT | |
| Resistor-Fixed-Singl e-Surface-Mount | |
| Resistor-Misc | |
| REV L ON FILE - CL6191AA10R0KB1417 (CL-6191AA-17 10 10% B14) | |
| Universal Bus Functions 18-Bit Univ Bus Trncvr W/3-St Otpt |
| << Prev | Next >> |