Vishay Intertechnology, Inc. RESISTOR, 4,7K OHM, 5%, 1110 W 71CRCW0603J47K

Description
RESISTOR, 4,7Kohm, 5%, 1110 W
Request a Quote
Description
RESISTOR, 4,7Kohm, 5%, 1110 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 4,7K OHM, 5%, 1110 W - 71CRCW0603J47K - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 4,7K OHM, 5%, 1110 W
71CRCW0603J47K
RESISTOR, 4,7K OHM, 5%, 1110 W 71CRCW0603J47K
RESISTOR, 4,7Kohm, 5%, 1110 W

RESISTOR, 4,7Kohm, 5%, 1110 W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 71CRCW0603J47K
Product Name RESISTOR, 4,7K OHM, 5%, 1110 W
Resistance Range 7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details