Vishay Intertechnology, Inc. RES CHIP 249K 1/10W 1% 100PPM 71CRCW0805249K

Description
RES CHIP 249K 1/10W 1% 100PPM
Request a Quote
Description
RES CHIP 249K 1/10W 1% 100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 249K 1/10W 1% 100PPM - 71CRCW0805249K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 249K 1/10W 1% 100PPM
71CRCW0805249K
RES CHIP 249K 1/10W 1% 100PPM 71CRCW0805249K
RES CHIP 249K 1/10W 1% 100PPM

RES CHIP 249K 1/10W 1% 100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 71CRCW0805249K
Product Name RES CHIP 249K 1/10W 1% 100PPM
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details