VISHAY INTERTECHNOLOGY, INC.
71CRCW0603499K -- RESISTOR 49.9K 0603 1%
Vishay Intertechnology, Inc.
RESISTOR 49.9K 0603 1%
71CRCW0603499K
Description
RESISTOR 49.9K 0603 1%
Request a Quote
Email Supplier
Description
RESISTOR 49.9K 0603 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
71CRCW0603499K |
|
Product Name
|
RESISTOR 49.9K 0603 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers