VISHAY INTERTECHNOLOGY, INC.
71CRCW060310K -- 10K OHM, 1%, 1/10W, 0603
Vishay Intertechnology, Inc.
10K OHM, 1%, 1/10W, 0603
71CRCW060310K
Description
10Kohm, 1%, 1/10W, 0603
Request a Quote
Email Supplier
Description
10Kohm, 1%, 1/10W, 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
71CRCW060310K |
|
Product Name
|
10K OHM, 1%, 1/10W, 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details
3 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details