VISHAY INTERTECHNOLOGY, INC.
71CRCW060320K -- RESISTOR, 2K, 1%, 0603
Vishay Intertechnology, Inc.
RESISTOR, 2K, 1%, 0603
71CRCW060320K
Description
RESISTOR, 2K, 1%, 0603
Request a Quote
Email Supplier
Description
RESISTOR, 2K, 1%, 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
71CRCW060320K |
|
Product Name
|
RESISTOR, 2K, 1%, 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details