Vishay Precision Group 5K MULTITURN WIREWOUND 7/8"" PANEL MT 534-11502

Description
5K MULTITURN WIREWOUND 7/8"" PANEL MT
Request a Quote Datasheet
Description
5K MULTITURN WIREWOUND 7/8"" PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5K MULTITURN WIREWOUND 7/8
Anaheim, CA, United States
5K MULTITURN WIREWOUND 7/8"" PANEL MT
534-11502
5K MULTITURN WIREWOUND 7/8"" PANEL MT 534-11502
5K MULTITURN WIREWOUND 7/8"" PANEL MT

5K MULTITURN WIREWOUND 7/8"" PANEL MT

Supplier's Site
Trim Potentiometers PC Board Mount - 16400093 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
16400093
Trim Potentiometers PC Board Mount 16400093
WIREWOUND POTENTIOMETER, LINEAR, 22MM, 5KOHM, 5%, 2-WATT, 10TURNS. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, LINEAR, 22MM, 5KOHM, 5%, 2-WATT, 10TURNS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trim Potentiometers PC Board Mount -  - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
Trim Potentiometers PC Board Mount
SPECTROL Components 534-11502

SPECTROL Components 534-11502

Supplier's Site
Wirewound Potentiometer, 22Mm, 5Kohm, 5%, 2W; Track Resistance Vishay - 20M1961 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 22Mm, 5Kohm, 5%, 2W; Track Resistance Vishay
20M1961
Wirewound Potentiometer, 22Mm, 5Kohm, 5%, 2W; Track Resistance Vishay 20M1961
WIREWOUND POTENTIOMETER, 22MM, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 22MM, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Radwell International Radwell International Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 534-11502 16400093 20M1961
Product Name 5K MULTITURN WIREWOUND 7/8"" PANEL MT Trim Potentiometers PC Board Mount Trim Potentiometers PC Board Mount Wirewound Potentiometer, 22Mm, 5Kohm, 5%, 2W; Track Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers