ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
10
20
26
27
28
29
30
31
32
33
34
35
36
37
38
40
50
60
70
80
90
100
150
200
250
300
350
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 10000ohm | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 12000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 15000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 15000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 18000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 2000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 2200ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252ohm | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 3900ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 4700ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 4700ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 5600ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 5600ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 6000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 6800ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 6800ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, THROUGH HOLE MOUNT |
| << Prev | Next >> |